PCF2010H02-511KBT1详情
Welwyn PCF2010H02-511KBT1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Diameter conductor
2.4
Material core insulation
Polyvinyl chloride (PVC)
Conductor surface
Bare
Outer diameter approx.
3.87
Halogen free according to IEC 60754-2
无
Core identification
Colour
Nominal cross section conductor
4
Nominal voltage U0
450
Low smoke (according to EN 61034-2)
无
Core colour
Black
Low smoke according to IEC 61034-2
无
Nominal voltage U
750
Conductor category
Class 1 = solid
PCF2010H02-511KBT1拓展信息








哦! 它是空的。