PCF2010H-02-6K19CI详情
Welwyn PCF2010H-02-6K19CI重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Degree of protection (IP)
IP40
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
400
Type of control element
Rocker lever
Number of auxiliary contacts as normally closed contact
0
Overload release current setting
150 - 400
Number of auxiliary contacts as normally open contact
0
Adjustment range undelayed short-circuit release
4800 - 4800
Type of electrical connection of main circuit
Other
PCF2010H-02-6K19CI拓展信息








哦! 它是空的。