PCF2010H-02-7K32CI详情
Welwyn PCF2010H-02-7K32CI重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Plastic
Pitch thread
1.5
Surface protection
Untreated
Glass-fibre reinforced
有
For Ex-Zone dust
20, 21, 22
Thread length
15
Degree of protection (IP)
IP68
Explosion-tested version
有
Suitable for cable diameter
2 - 5
With locknut
无
Thread type
Metric
With strain relief
无
Nominal thread size metric/PG
12
Wrench width
15
Material quality
Polyamide (PA)
Bend radius protection/trumpet flare
无
For Ex-zone gas
1, 2
Shock resistant
有
Model
Straight
PCF2010H-02-7K32CI拓展信息








哦! 它是空的。