PCF2010H11-22K6CT1详情
Welwyn PCF2010H11-22K6CT1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Plastic
Surface protection
Lacquered
Nominal voltage
240 - 240
Type of fastening
Mounting with screw
Material quality
Thermoplastic
Transparent
无
频率
50 - 60
0个相似型号
PCF2010H11-22K6CT1拓展信息








哦! 它是空的。