PCF2010H11-243KLT1详情
Welwyn PCF2010H11-243KLT1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Degree of protection (IP), mounted
IP67
Pollution degree
3
Locking mechanism
Other
Material of contact surface
Gold
Thread size M
8
Material housing
Plastic
Rated current In
4
Ambient temperature
-25 - 70
Type of electric connection
Screw connection
With protective conductor
有
PCF2010H11-243KLT1拓展信息








哦! 它是空的。