PCF2010H11-75RDT1详情
Welwyn PCF2010H11-75RDT1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connectable conductor cross section fine-strand with cable end sleeve
0.75 - 2.5
Rated current In
20
Connectable conductor cross section fine-strand without cable end sleeve
0.25 - 4
Connectable conductor cross section multi-wired
0.25 - 2.5
Inflammability class of insulation material according to with UL94
V0
Connectable conductor cross section solid-core
0.75 - 4
深度
61.4
宽度
5.2
高度
80.1
长度
80.1
PCF2010H11-75RDT1拓展信息








哦! 它是空的。