PCF2010H-12-43KCI详情
Welwyn PCF2010H-12-43KCI重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Metal
Surface protection
Untreated
Nominal voltage
250
Type of fastening
Mounting with screw
Material quality
Thermoplastic
Transparent
无
0个相似型号
PCF2010H-12-43KCI拓展信息








哦! 它是空的。