PCF2010H-12-47KDI详情
Welwyn PCF2010H-12-47KDI重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Modular version
无
Type of electric connection
Screw connection
Degree of protection (IP)
IP00
Degree of protection (NEMA)
Other
SIL according to IEC 61508
None
Rail mounting possible
无
Suitable for safety functions
无
Voltage type of supply voltage
AC/DC
深度
99
宽度
35
高度
82
PCF2010H-12-47KDI拓展信息








哦! 它是空的。