PCF2010H12-7R32WT1详情
Welwyn PCF2010H12-7R32WT1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Colour outer sheath
Green
Degree of protection (IP)
IP67
Category
5E
Halogen free according to IEC 60754-2
无
NVP value
67
长度
0.5
0个相似型号
PCF2010H12-7R32WT1拓展信息
PCF2010H12-7R32WT1详情
Welwyn PCF2010H12-7R32WT1重要参数规格及、参数值,及相似型号如下:
Colour outer sheath
Green
Degree of protection (IP)
IP67
Category
5E
Halogen free according to IEC 60754-2
无
NVP value
67
长度
0.5
PCF2010H12-7R32WT1拓展信息