PCF2010H13-169RDT1详情
Welwyn PCF2010H13-169RDT1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Explosion safety category for dust
None
Rated control supply voltage at DC
12 - 24
Explosion safety category for gas
None
Suitable for safety functions
无
SIL according to IEC 61508
None
Degree of protection (NEMA)
Other
Voltage type
DC
Material housing
Metal
Type of electric connection
Cable
PCF2010H13-169RDT1拓展信息








哦! 它是空的。