PCF2010H-13-590RLI详情
Welwyn PCF2010H-13-590RLI重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
本体材质
铍铜
Side 2 Polarity
Normal
Factory Pack QuantityFactory Pack Quantity
100
Side 2 RF Series
SMP
Side 2 Gender
Jack (Female)
Side 1 Gender
Jack (Female)
Side 1 Polarity
Normal
Contact Materials
铍铜
Side 1 RF Series
SMP
Manufacturer
Radiall
Brand
Radiall
子类别
射频适配器
方向
Straight
阻抗
50 Ohms
配套周期
100 Cycles
产品类别
RF Adapters - In Series
产品类别
RF Adapters - In Series
无线电频率系列
SMP
PCF2010H-13-590RLI拓展信息








哦! 它是空的。