PCF2010H13-910RDT1详情
Welwyn PCF2010H13-910RDT1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
Cable
Material housing
Metal
Voltage type
DC
Degree of protection (NEMA)
Other
SIL according to IEC 61508
None
Explosion safety category for dust
None
Rated control supply voltage at DC
10 - 30
Explosion safety category for gas
None
Suitable for safety functions
无
PCF2010H13-910RDT1拓展信息








哦! 它是空的。