PCF2010HR-11R3CI详情
Welwyn PCF2010HR-11R3CI重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Plastic
Surface protection
Untreated
Nominal voltage
250
Built-in depth
0
Type of fastening
Screw mounting
Material quality
Duroplast
0个相似型号
PCF2010HR-11R3CI拓展信息








哦! 它是空的。