PCF2010HR-19R1BT1详情
Welwyn PCF2010HR-19R1BT1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Nominal current
6
Type of electric connection
Plug-in connection
Number of contacts as change-over contact
0
Number of contacts as normally open contact
3
Degree of protection (IP)
Other
Voltage type for actuating
DC
Number of contacts as normally closed contact
1
Rated control supply voltage at DC
9 - 13.2
With detachable clamps
无
深度
40
宽度
13
高度
24
PCF2010HR-19R1BT1拓展信息








哦! 它是空的。