PCF2010HR-1K24CI详情
Welwyn PCF2010HR-1K24CI重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Polyamide (PA)
Flame accelerating
无
Oil resistant
有
Degree of protection (IP)
IP67
Approved according to CSA
无
Material quality
Polyamide 12
Nominal diameter
54.5
Approved according to UR
有
Approved according to DIN EN 61386-23
有
Bending radius, static
100
Bending strength
Flexible
Lengthwise slotted
无
防紫外线
有
PCF2010HR-1K24CI拓展信息








哦! 它是空的。