PCF2010HR-210RBI详情
Welwyn PCF2010HR-210RBI重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Qualification
AEC-Q200
Factory Pack QuantityFactory Pack Quantity
4000
Mounting Styles
PCB 安装
Manufacturer
TT Electronics
Brand
Welwyn Components / TT Electronics
RoHS
Details
系列
PCF
包装
Reel
性别
Female
子类别
Resistors
技术
Thin Film
接头数量
32
触点样式
Socket
产品类别
薄膜电阻器
特征
-
产品类别
Thin Film Resistors - SMD
PCF2010HR-210RBI拓展信息
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn








哦! 它是空的。