PCF2010HR-4K12DI详情
Welwyn PCF2010HR-4K12DI重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Loadable for operating system for configuration software, Windows Vista
无
Suitable for operating system Windows 8
无
Runtime operating system, Linux
无
Runtime operation system, Windows Vista
无
Loadable for operating system for configuration software, Windows 2000
无
Loadable for operating system for configuration software, Windows NT
无
Runtime operating system, Windows 2000
无
Library with object elements
Integrated
Loadable for operating system for configuration software, Windows 9x
无
Loadable for operating system for configuration software, Windows 2003 Server
无
Suitable for operating system Windows 7
有
Integrable in the engineering software o.t autom.system
有
User groups (password protection) possible
有
With programming interfaces
有
Loadable for operating system for configuration software, Linux
无
Loadable for operating system for configuration software, Windows ME
无
PCF2010HR-4K12DI拓展信息








哦! 它是空的。