PCF2010HR-5K36CI详情
Welwyn PCF2010HR-5K36CI重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
Plug-in connection
Number of contacts as change-over contact
2
Number of contacts as normally open contact
0
Voltage type for actuating
AC
Number of contacts as normally closed contact
0
With detachable clamps
无
深度
36.4
宽度
32.5
高度
54.2
0个相似型号
PCF2010HR-5K36CI拓展信息








哦! 它是空的。