PCF2010HR-5K49CI详情
Welwyn PCF2010HR-5K49CI重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
With detachable clamps
无
Rated control supply voltage at DC
12 - 12
Number of contacts as normally closed contact
0
Voltage type for actuating
DC
Number of contacts as normally open contact
0
Number of contacts as change-over contact
1
Type of electric connection
PCB connection
Nominal current
12
深度
29
高度
15.7
宽度
12.7
PCF2010HR-5K49CI拓展信息








哦! 它是空的。