PCF2010HR-73K2CI详情
Welwyn PCF2010HR-73K2CI重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Stone
Surface protection
Untreated
Degree of protection (IP)
IP20
Type of fastening
Clamp mounting
Material quality
Other
Transparent
无
0个相似型号
PCF2010HR-73K2CI拓展信息








哦! 它是空的。