PCF2010P-02-100RDI详情
Welwyn PCF2010P-02-100RDI重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Rated surge voltage
4
Inflammability class of insulation material according to with UL94
V0
Overvoltage category
III
Pollution degree
2
Type of fastening
Solder
Material of contact surface
Tin
Rated current In
12
Packaging type
Carton (box)
Type of electric connection
焊接连接
PCF2010P-02-100RDI拓展信息








哦! 它是空的。