PCF2010P02-121KBT1详情
Welwyn PCF2010P02-121KBT1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Plastic
Surface protection
Untreated
Nominal voltage
230
Built-in depth
77
Voltage type
AC
Degree of protection (IP)
IP20
Material quality
Thermoplastic
Transparent
无
Model
Movement sensor
频率
50 - 60
温度
0 - 45
PCF2010P02-121KBT1拓展信息








哦! 它是空的。