PCF2010P-02-21R5BI详情
Welwyn PCF2010P-02-21R5BI重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
Other
Ambient temperature
-40 - 70
Material housing
Other
Voltage type
Other
Degree of protection (IP)
IP50
Indication
Other
0个相似型号
PCF2010P-02-21R5BI拓展信息








哦! 它是空的。