PCF2010P-02-226RDI详情
Welwyn PCF2010P-02-226RDI重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connectable conductor cross section solid-core
0.5 - 2.5
Pollution degree
3
Connectable conductor cross section multi-wired
0.5 - 2.5
Material of contact surface
Gold
Connectable conductor cross section fine-strand without cable end sleeve
0.5 - 2.5
Rated current In
26
Ambient temperature
-25 - 125
Type of electric connection
压接
Connectable conductor cross section fine-strand with cable end sleeve
0.5 - 2.5
With protective conductor
有
PCF2010P-02-226RDI拓展信息








哦! 它是空的。