PCF2010P02-332KDT1详情
Welwyn PCF2010P02-332KDT1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Metal
Surface protection
Nickel-plated
Glass-fibre reinforced
无
For Ex-Zone dust
20, 21, 22
Thread length
12
Degree of protection (IP)
IP68
Explosion-tested version
有
Suitable for cable diameter
13 - 18
With locknut
无
Thread type
PG
With strain relief
无
Nominal thread size metric/PG
21
Wrench width
30
Material quality
Brass
Model
Straight
Shock resistant
有
For Ex-zone gas
1, 2
Bend radius protection/trumpet flare
无
PCF2010P02-332KDT1拓展信息








哦! 它是空的。