PCF2010P-02-374RDI详情
Welwyn PCF2010P-02-374RDI重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Colour outer sheath
Grey
Degree of protection (IP)
IP40
Locking mechanism
Separate
Nominal cross section conductor
1
Pollution degree
3
Rated surge voltage
4
0个相似型号
PCF2010P-02-374RDI拓展信息








哦! 它是空的。