PCF2010P-02-560KBI详情
Welwyn PCF2010P-02-560KBI重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of contacts as normally open contact
1
Degree of protection (IP)
IP65
Number of contacts as normally closed contact
1
0个相似型号
PCF2010P-02-560KBI拓展信息
PCF2010P-02-560KBI详情
Welwyn PCF2010P-02-560KBI重要参数规格及、参数值,及相似型号如下:
Number of contacts as normally open contact
1
Degree of protection (IP)
IP65
Number of contacts as normally closed contact
1
PCF2010P-02-560KBI拓展信息