PCF2010P11-21K5DT1详情
Welwyn PCF2010P11-21K5DT1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Metal
Surface protection
Untreated
Glass-fibre reinforced
无
For Ex-Zone dust
None
Thread length
8
Degree of protection (IP)
IP68
Explosion-tested version
无
Suitable for cable diameter
22 - 32
With locknut
无
Thread type
PG
With strain relief
无
Nominal thread size metric/PG
36
Wrench width
50
Material quality
Stainless steel V2A
Bend radius protection/trumpet flare
无
For Ex-zone gas
None
Shock resistant
有
Model
Straight
PCF2010P11-21K5DT1拓展信息








哦! 它是空的。