PCF2010P-11-47KDI详情
Welwyn PCF2010P-11-47KDI重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Plastic
Surface protection
Untreated
Nominal current
15
Nominal voltage
125
Type of fastening
Mounting with screw
Material quality
Duroplast
Transparent
无
Model
NEMA
频率
60 - 60
0个相似型号
PCF2010P-11-47KDI拓展信息








哦! 它是空的。