PCF2010P11-510RDT1详情
Welwyn PCF2010P11-510RDT1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Metal
Surface protection
Other
Degree of protection (IP)
IP20
Material quality
Stainless steel
Transparent
无
0个相似型号
PCF2010P11-510RDT1拓展信息
PCF2010P11-510RDT1详情
Welwyn PCF2010P11-510RDT1重要参数规格及、参数值,及相似型号如下:
材料
Metal
Surface protection
Other
Degree of protection (IP)
IP20
Material quality
Stainless steel
Transparent
无
PCF2010P11-510RDT1拓展信息