PCF2010P11-634RBT1详情
Welwyn PCF2010P11-634RBT1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Plastic
Surface protection
Lacquered
Nominal voltage
12
Type of fastening
Screw mounting
Material quality
Thermoplastic
Transparent
无
Model
Reversing pushbutton
0个相似型号
PCF2010P11-634RBT1拓展信息








哦! 它是空的。