PCF2010PR-147KCT1详情
Welwyn PCF2010PR-147KCT1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Built-in depth
68
Voltage type
AC
Degree of protection (IP)
IP20
Connectable conductor cross section multi-wired
0 - 25
Pollution degree
2
Connectable conductor cross section solid-core
0 - 35
频率
50/60 Hz
0个相似型号
PCF2010PR-147KCT1拓展信息








哦! 它是空的。