PCF2010PR-20R5CI详情
Welwyn PCF2010PR-20R5CI重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Plastic
Surface protection
Lacquered
Degree of protection (IP)
IP20
Material quality
Thermoplastic
Transparent
无
0个相似型号
PCF2010PR-20R5CI拓展信息
PCF2010PR-20R5CI详情
Welwyn PCF2010PR-20R5CI重要参数规格及、参数值,及相似型号如下:
材料
Plastic
Surface protection
Lacquered
Degree of protection (IP)
IP20
Material quality
Thermoplastic
Transparent
无
PCF2010PR-20R5CI拓展信息