PCF2010PR-21RCT1详情
Welwyn PCF2010PR-21RCT1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
With detachable clamps
无
Rated control supply voltage at DC
24 - 24
Number of contacts as normally closed contact
0
Voltage type for actuating
DC
Degree of protection (IP)
IP20
Number of contacts as normally open contact
0
Number of contacts as change-over contact
2
Type of electric connection
Screw connection
Nominal current
8
深度
82.85
高度
66
宽度
15.8
PCF2010PR-21RCT1拓展信息








哦! 它是空的。