PCF2010PR-274KDT1详情
Welwyn PCF2010PR-274KDT1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
With detachable clamps
无
Rated control supply voltage at DC
110 - 110
Number of contacts as normally closed contact
0
Voltage type for actuating
DC
Degree of protection (IP)
IP20
Number of contacts as normally open contact
0
Number of contacts as change-over contact
1
Type of electric connection
Screw connection
Nominal current
16
深度
82.85
高度
66
宽度
15.8
PCF2010PR-274KDT1拓展信息








哦! 它是空的。