PCF2010PR-2K1DT1详情
Welwyn PCF2010PR-2K1DT1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of HW-interfaces parallel
0
Supporting protocol for other bus systems
有
Supporting protocol for ASI
无
Number of interfaces PROFINET
0
Supporting protocol for EtherNet/IP
无
Supporting protocol for SERCOS
无
Number of HW-interfaces serial TTY
0
Supporting protocol for INTERBUS-Safety
无
Radio standard Wi-Fi 802.11
无
Supporting protocol for DeviceNet
无
SIL according to IEC 61508
None
Supporting protocol for LON
无
Number of HW-interfaces industrial Ethernet
0
Supporting protocol for DeviceNet Safety
无
Supporting protocol for PROFINET CBA
无
Number of HW-interfaces USB
0
Supporting protocol for PROFIsafe
无
Supporting protocol for SafetyBUS p
无
Explosion safety category for gas
None
Number of HW-interfaces RS-485
2
Radio standard GSM
无
Appendant operation agent (Ex ib)
无
Supporting protocol for MODBUS
无
Number of HW-interfaces RS-232
1
Number of HW-interfaces RS-422
1
Appendant operation agent (Ex ia)
无
Supporting protocol for Foundation Fieldbus
无
Supporting protocol for AS-Interface Safety at Work
无
Supporting protocol for TCP/IP
无
Explosion safety category for dust
None
Radio standard Bluetooth
无
IO link master
无
Radio standard GPRS
无
深度
109
宽度
31
高度
95.4
PCF2010PR-2K1DT1拓展信息








哦! 它是空的。