PCF2010PR-910RBI详情
Welwyn PCF2010PR-910RBI重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Compliant
Qualification
AEC-Q200
Factory Pack QuantityFactory Pack Quantity
4000
Mounting Styles
PCB 安装
Manufacturer
TT Electronics
Brand
Welwyn Components / TT Electronics
系列
PCF
包装
Reel
电阻
7.87 kΩ
子类别
Resistors
技术
Thin Film
电压 - 供电
200 V
产品类别
薄膜电阻器
特征
-
产品类别
Thin Film Resistors - SMD
无铅
无铅
PCF2010PR-910RBI拓展信息
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn








哦! 它是空的。