PCF2010PR-910RCT1详情
Welwyn PCF2010PR-910RCT1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Device construction
Front installation
Degree of protection (NEMA)
12
Degree of protection (IP)
IP65
Modular version
无
0个相似型号
PCF2010PR-910RCT1拓展信息
PCF2010PR-910RCT1详情
Welwyn PCF2010PR-910RCT1重要参数规格及、参数值,及相似型号如下:
Device construction
Front installation
Degree of protection (NEMA)
12
Degree of protection (IP)
IP65
Modular version
无
PCF2010PR-910RCT1拓展信息