PCF2010R-110KDI详情
Welwyn PCF2010R-110KDI重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Switch
Mechanical locking
Material housing
Plastic
Degree of protection (IP)
IP65
Model
Base unit and cover
保护措施
None
0个相似型号
PCF2010R-110KDI拓展信息
PCF2010R-110KDI详情
Welwyn PCF2010R-110KDI重要参数规格及、参数值,及相似型号如下:
Switch
Mechanical locking
Material housing
Plastic
Degree of protection (IP)
IP65
Model
Base unit and cover
保护措施
None
PCF2010R-110KDI拓展信息