PCF2010R-16K9FA1详情
Welwyn PCF2010R-16K9FA1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Rated surge voltage
4
Inflammability class of insulation material according to with UL94
V0
Pollution degree
3
Type of fastening
Solder
Material of contact surface
Tin
Rated current In
32
Packaging type
Carton (box)
Type of electric connection
焊接连接
0个相似型号
PCF2010R-16K9FA1拓展信息








哦! 它是空的。