PCF2010R-1K05CA详情
Welwyn PCF2010R-1K05CA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Degree of protection (IP), front side
IP40
Cable entry
Side
Rated permanent current Iu
630
Type of control element
Long turning handle
0个相似型号
PCF2010R-1K05CA拓展信息








哦! 它是空的。