PCF2010R-1R3DT1详情
Welwyn PCF2010R-1R3DT1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material front ring
Plastic
Type of electric connection
Screw connection
Number of contacts as change-over contact
0
Number of contacts as normally open contact
0
Degree of protection (IP)
IP67/IP69K
Degree of protection (NEMA)
4X
Number of contacts as normally closed contact
0
Colour front ring
Other
With front ring
无
Type of control element
旋转按钮
With light source
无
PCF2010R-1R3DT1拓展信息








哦! 它是空的。