PCF2010R-23R2FA1详情
Welwyn PCF2010R-23R2FA1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
With light source
无
Type of control element
Key
With front ring
有
Colour front ring
Titanium
Number of contacts as normally closed contact
1
Degree of protection (NEMA)
13
Degree of protection (IP)
IP66
Number of contacts as normally open contact
0
Number of contacts as change-over contact
0
Type of electric connection
Screw connection
Material front ring
Plastic
PCF2010R-23R2FA1拓展信息








哦! 它是空的。