PCF2010R-274KCA详情
Welwyn PCF2010R-274KCA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Surface protection
Powder coating
Nominal voltage
220 - 240
Protection class
I
Material housing
Aluminium
Suitable for wall mounting
有
Voltage type
AC
Degree of protection (IP)
IP65
Built-in diameter
160
With light source
有
可调节性
Rotating and swivelling
宽度
35
长度
123
PCF2010R-274KCA拓展信息








哦! 它是空的。