PCF2010R-2K49DI详情
Welwyn PCF2010R-2K49DI重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material outer sheath
None
With cord switch
无
Spiralized cable
无
Nominal cross section conductor
1.5
Connection 1
Other
Degree of protection (IP)
Other
Colour outer sheath
Other
Connection 2
Other
Nominal voltage
200 - 600
With protective conductor
无
Temperature resistance
-40 - 80
频率
50 - 60
长度
35
PCF2010R-2K49DI拓展信息








哦! 它是空的。