PCF2010R-33K2DA详情
Welwyn PCF2010R-33K2DA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Stranding element
无
Permitted cable outer temperature after assembling without vibration
-40 - 80
Colour outer sheath
Blue
Permitted cable outer temperature during assembling/handling
-25 - 80
Outer diameter approx.
64
Specification material outer sheath
Rubber - ethylene propylene rubber (EPR)
Screen over stranding element
None
Core identification
Colour + rings
Nominal cross section conductor
120
Screen over stranding
None
Nominal voltage U0
450
Low smoke (according to EN 61034-2)
无
Min. permitted bending radius, moving application/free movement
320
Min. permitted bending radius, stationary application/permanent installation
256
Nominal voltage U
750
Conductor category
Class 5 = flexible
PCF2010R-33K2DA拓展信息








哦! 它是空的。