PCF2010R-43K2CI详情
Welwyn PCF2010R-43K2CI重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material housing
Plastic
Degree of protection (IP)
Other
Degree of protection (NEMA)
Other
Model
Surface mounting
深度
160
宽度
200
高度
280
0个相似型号
PCF2010R-43K2CI拓展信息
PCF2010R-43K2CI详情
Welwyn PCF2010R-43K2CI重要参数规格及、参数值,及相似型号如下:
Material housing
Plastic
Degree of protection (IP)
Other
Degree of protection (NEMA)
Other
Model
Surface mounting
深度
160
宽度
200
高度
280
PCF2010R-43K2CI拓展信息