PCF2010R-44K2DI详情
Welwyn PCF2010R-44K2DI重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Plastic
Type of fastening
External mounting
Model
Surface mounted (plaster)
Cable entry
Other
Degree of protection (IP)
IP44
0个相似型号
PCF2010R-44K2DI拓展信息
PCF2010R-44K2DI详情
Welwyn PCF2010R-44K2DI重要参数规格及、参数值,及相似型号如下:
材料
Plastic
Type of fastening
External mounting
Model
Surface mounted (plaster)
Cable entry
Other
Degree of protection (IP)
IP44
PCF2010R-44K2DI拓展信息