PCF2010R-4K3FA1详情
Welwyn PCF2010R-4K3FA1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Steel
Degree of protection (IP)
IP55
Degree of protection (NEMA)
4X
Model
Symmetrically divided double wing door
深度
50
宽度
620
高度
1340
0个相似型号
PCF2010R-4K3FA1拓展信息
PCF2010R-4K3FA1详情
Welwyn PCF2010R-4K3FA1重要参数规格及、参数值,及相似型号如下:
材料
Steel
Degree of protection (IP)
IP55
Degree of protection (NEMA)
4X
Model
Symmetrically divided double wing door
深度
50
宽度
620
高度
1340
PCF2010R-4K3FA1拓展信息