PCF2010R-53R6DI详情
Welwyn PCF2010R-53R6DI重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Flame retardant
According to IEC/EN 60332-3-24
Permitted cable outer temperature after assembling without vibration
-55 - 145
Material core insulation
Polyolefin
Conductor surface
Tinned
Permitted cable outer temperature during assembling/handling
-35 - 120
Outer diameter approx.
1.7
Core identification
Colour
Nominal cross section conductor
0.25
Nominal voltage U0
300
Low smoke (according to EN 61034-2)
有
Core colour
Several
Nominal voltage U
500
Conductor category
Class 5 = flexible
PCF2010R-53R6DI拓展信息








哦! 它是空的。